Power Contact, Male, 53A, 600V, Crimp, Silver, Copper Product overview: 53880-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 53A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 53A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-53880-4 can be used for catalog matching and distributor lookup.
Non-Gendered Contact Silver 6-10 AWG Crimp
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334371-53880-4
Category: Connectors, Interconnects>Rectan
Packaging: Bulk
Contact Finish: Silver
Contact Finish Thickness: 200.0µin (5.08µm)
Wire Gauge: 6-10 AWG
Contact Termination: Crimp
Pin or Socket: Non-Gendered
Standard Package: 250
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -53880-4-SI,538804
Base Product Number: 53880
RoHS Status: Not applicable
CONTACT, PIN/SOCKET, 10-6AWG, CRIMP; Product Range:Power Lock Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:6AWG; Contact Plating:Silver Plated Contacts; Wire Size AWG Min:10AWG; Contact Material:Copper RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-53880-4 | 53880-4-ND | 53880-4 | 1334371-53880-4 | 92F8355 |
| Product Name | 53A 600V Electronic Connector | Rectangular Connector Contacts | Contacts | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Contact, Pin/socket, 10-6Awg, Crimp; Product Range Amp - Te Connectivity |
| Termination | Crimp | Crimp | Crimp |