Body Features Flexibility : Semi-Rigid Fluid Type : Water, Diesel Fuel, ASTM Fuel C, ASTM #3 Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1
Dimensions Expanded Inside Diameter (Min) : 11.6 MM [.455 INCH ] Product Length : 101 MM [3.98 INCH ] Recovered Inside Diameter (Max) : 2.5 MM [.098 INCH ] Recovered Wall Thickness (Tolerance) : 1.52 MM [.09 INCH ]
Electrical Characteristics Operating Voltage (Max) (KV) : .6
Industry Standards Flammability Test Method : ISO 6722
Operation/Applicatio
n Mechanical Resistance : Mechanical Damage, Abrasion Resistant, Vibration, Strain Relief, Fluids
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic, China
Packaging Features Packaging Method : Piece
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall
Usage Conditions Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Immersion Protection, Moisture Resistant Shrink Temperature (Min) (DEGC) : 125 Tubing Flammability Type : Flame-Retardant
Body Features
- Flexibility : Semi-Rigid
- Fluid Type : Water, Diesel Fuel, ASTM Fuel C, ASTM #3 Oil
- Primary Product Color : Black
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 4:1
Dimensions
- Expanded Inside Diameter (Min) : 11.6 MM [.455 INCH ]
- Product Length : 101 MM [3.98 INCH ]
- Recovered Inside Diameter (Max) : 2.5 MM [.098 INCH ]
- Recovered Wall Thickness (Tolerance) : 1.52 MM [.09 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (KV) : .6
Industry Standards
- Flammability Test Method : ISO 6722
Operation/Application
- Mechanical Resistance : Mechanical Damage, Abrasion Resistant, Vibration, Strain Relief, Fluids
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic, China
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Tubing Product Type : Heat Shrink Tubing
- Wall Type : Dual Wall
Usage Conditions
- Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
- Recovery Temperature (DEGC) : 135
- Resistance Properties : Immersion Protection, Moisture Resistant
- Shrink Temperature (Min) (DEGC) : 125
- Tubing Flammability Type : Flame-Retardant