TE Connectivity ™ Sensors, Transducers - Temperature Sensors - Analog and Digital Output 536507-3

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Sensors, Transducers>Temperat ure Sensors>Analog and Digital Output Package: 12-SIP Module, 6 Leads Product Status: Preliminary Connector Type: Receptacle Pitch: 0.200" (5.08mm) Mounting Type: Surface Mount Features: RF Mixer IC DBS, LMDS, VSAT - 18GHz ~ 40GHz 8-SMD (5x5) Color: Gray Material Flammability Rating: UL94 V-0 Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Sensors, Transducers>Temperat ure Sensors>Analog and Digital Output Package: 12-SIP Module, 6 Leads Product Status: Preliminary Connector Type: Receptacle Pitch: 0.200" (5.08mm) Mounting Type: Surface Mount Features: RF Mixer IC DBS, LMDS, VSAT - 18GHz ~ 40GHz 8-SMD (5x5) Color: Gray Material Flammability Rating: UL94 V-0 Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 536507-3 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
536507-3
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 536507-3
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Sensors, Transducers>Temperat ure Sensors>Analog and Digital Output Package: 12-SIP Module, 6 Leads Product Status: Preliminary Connector Type: Receptacle Pitch: 0.200" (5.08mm) Mounting Type: Surface Mount Features: RF Mixer IC DBS, LMDS, VSAT - 18GHz ~ 40GHz 8-SMD (5x5) Color: Gray Material Flammability Rating: UL94 V-0 Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Sensors, Transducers>Temperature Sensors>Analog and Digital Output
Package: 12-SIP Module, 6 Leads
Product Status: Preliminary
Connector Type: Receptacle
Pitch: 0.200" (5.08mm)
Mounting Type: Surface Mount
Features: RF Mixer IC DBS, LMDS, VSAT - 18GHz ~ 40GHz 8-SMD (5x5)
Color: Gray
Material Flammability Rating: UL94 V-0
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Temperature Probes
Product Number 536507-3
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
Basic Element Used Thermocouple; RTD
View Details
Thermocouples, Temperature Probes - 2084-EVA-2310-NA-ND - DigiKey
Specs
Sensed Temperature -4 to 131 F (-20 to 55 C)
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Basic Element Used RTD
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Basic Element Used Thermocouple
Element Configuration Single Element
View Details