Style TSW shim stock thermocouples are low-profile sensors designed to be placed between two surfaces for surface temperature measurement. Available in ANSI standard J, K, E, T, and N types with fiberglass (900°F or 482°C) or Teflon® (400°F or 204°C) lead insulation, they include options for stainless steel overbraid. Termination styles include spade lugs, split leads, miniature plug, standard plug, miniature jack, standard jack, and special combinations. The "L" dimension is configurable in whole inches from 006 to 999. They do not include a stud or ring lug and are distinct from other thermocouple types in the series such as TRW or TTW. The product line supports special requirements marked as X for customer specification.
| Tempco Electric Heater Corporation | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | Style TSW |
| Product Name | Shim Stock Thermocouples |
| Base, Noble and Refractory Metal Type | E; J; K; N; T |