TE Connectivity Board to Board & Mezzanine Connectors 536501-4

Description
2MM FB,ASY,192,SIG,HDR,S L,4.25
Request a Quote Datasheet
Description
2MM FB,ASY,192,SIG,HDR,S L,4.25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 536501-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
536501-4
Board to Board & Mezzanine Connectors 536501-4
2MM FB,ASY,192,SIG,HDR,S L,4.25

2MM FB,ASY,192,SIG,HDR,SL,4.25

Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 4-UDFN Exposed Pad, 4-TMLF Product Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Mounting Type: Fixed Features: 12 Bit Analog to Digital Converter 11 Input 1 SAR 20-TSSOP Contact Finish Thickness: 100μin (2.54μm) Material Flammability Rating: UL94 V-0

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 4-UDFN Exposed Pad, 4-TMLF
Product Status: Obsolete
Connector Type: Receptacle
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Features: 12 Bit Analog to Digital Converter 11 Input 1 SAR 20-TSSOP
Contact Finish Thickness: 100μin (2.54μm)
Material Flammability Rating: UL94 V-0

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-536501-4
Electronic Connector 407-536501-4
CONN HEADER FUTUREBUS 192POS PCB Product overview: 536501-4 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-536501-4 can be used for catalog matching and distributor lookup.

CONN HEADER FUTUREBUS 192POS PCB Product overview: 536501-4 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-536501-4 can be used for catalog matching and distributor lookup.

Supplier's Site
Backplane Connectors - Specialized - 536501-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
536501-4
Backplane Connectors - Specialized 536501-4
CONN HEADER FUTUREBUS 192POS PCB

CONN HEADER FUTUREBUS 192POS PCB

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 536501-4 407-536501-4 536501-4
Product Name Board to Board & Mezzanine Connectors Connectors,Interconnects Electronic Connector Backplane Connectors - Specialized
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1871-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details