TE Connectivity Hard Metric Connector, Header, 192Pos; Row Pitch Amp Te Connectivity 536501-4

Description
HARD METRIC CONNECTOR, HEADER, 192POS; Row Pitch:2mm; Pitch Spacing:2mm; No. of Contacts:192; Gender:Header; Contact Termination:Through Hole Vertical; No. of Rows:4; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: No
Description
HARD METRIC CONNECTOR, HEADER, 192POS; Row Pitch:2mm; Pitch Spacing:2mm; No. of Contacts:192; Gender:Header; Contact Termination:Through Hole Vertical; No. of Rows:4; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Header, 192Pos; Row Pitch Amp Te Connectivity - 97F8542 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Header, 192Pos; Row Pitch Amp Te Connectivity
97F8542
Hard Metric Connector, Header, 192Pos; Row Pitch Amp Te Connectivity 97F8542
HARD METRIC CONNECTOR, HEADER, 192POS; Row Pitch:2mm; Pitch Spacing:2mm; No. of Contacts:192; Gender:Header; Contact Termination:Through Hole Vertical; No. of Rows:4; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: No

HARD METRIC CONNECTOR, HEADER, 192POS; Row Pitch:2mm; Pitch Spacing:2mm; No. of Contacts:192; Gender:Header; Contact Termination:Through Hole Vertical; No. of Rows:4; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 97F8542
Product Name Hard Metric Connector, Header, 192Pos; Row Pitch Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Backplane Connector, R/a Header, 72Pos; Product Range Amphenol Communications Solutions - 63T8487 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Headers & Wire Housings - 102540-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details