TE Connectivity Hard Metric Connector, Header, 96 Position; Product Range Amp Te Connectivity 536501-3

Description
HARD METRIC CONNECTOR, HEADER, 96 POSITION; Product Range:Z-PACK Series; No. of Contacts:96Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: No
Description
HARD METRIC CONNECTOR, HEADER, 96 POSITION; Product Range:Z-PACK Series; No. of Contacts:96Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Header, 96 Position; Product Range Amp Te Connectivity - 97F8541 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Header, 96 Position; Product Range Amp Te Connectivity
97F8541
Hard Metric Connector, Header, 96 Position; Product Range Amp Te Connectivity 97F8541
HARD METRIC CONNECTOR, HEADER, 96 POSITION; Product Range:Z-PACK Series; No. of Contacts:96Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: No

HARD METRIC CONNECTOR, HEADER, 96 POSITION; Product Range:Z-PACK Series; No. of Contacts:96Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 97F8541
Product Name Hard Metric Connector, Header, 96 Position; Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Conn, R/a Header, 14Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9786 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Headers & Wire Housings - 102321-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details