TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 536280-3

Description
Win Source Part Number: 1216143-536280-3 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Micro-Strip Number of Positions: 80 Features: Ground Bus (Plane) Connector Type: Plug Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 30VAC Mated Stacking Heights: 10.92mm Standard Package: 90 Insulation Material: Thermoplastic Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Natural Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.095" (2.41mm) Insulation Height: 0.340" (8.64mm) Contact Shape: Square Temperature Range - Operating: -65°C ~ 125°C Alternative Parts (Cross-Reference): 536280-3 .; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -536280-3-SI,A108453 Base Product Number: 536280 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1216143-536280-3 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Micro-Strip Number of Positions: 80 Features: Ground Bus (Plane) Connector Type: Plug Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 30VAC Mated Stacking Heights: 10.92mm Standard Package: 90 Insulation Material: Thermoplastic Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Natural Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.095" (2.41mm) Insulation Height: 0.340" (8.64mm) Contact Shape: Square Temperature Range - Operating: -65°C ~ 125°C Alternative Parts (Cross-Reference): 536280-3 .; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -536280-3-SI,A108453 Base Product Number: 536280 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1216143-536280-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1216143-536280-3
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1216143-536280-3
Win Source Part Number: 1216143-536280-3 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Micro-Strip Number of Positions: 80 Features: Ground Bus (Plane) Connector Type: Plug Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 30VAC Mated Stacking Heights: 10.92mm Standard Package: 90 Insulation Material: Thermoplastic Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Natural Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.095" (2.41mm) Insulation Height: 0.340" (8.64mm) Contact Shape: Square Temperature Range - Operating: -65°C ~ 125°C Alternative Parts (Cross-Reference): 536280-3 .; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -536280-3-SI,A108453 Base Product Number: 536280 RoHS Status: RoHS non-compliant

Win Source Part Number: 1216143-536280-3
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Micro-Strip
Number of Positions: 80
Features: Ground Bus (Plane)
Connector Type: Plug
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Voltage Rating: 30VAC
Mated Stacking Heights: 10.92mm
Standard Package: 90
Insulation Material: Thermoplastic
Style: Board to Board
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin-Lead
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: Natural
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.095" (2.41mm)
Insulation Height: 0.340" (8.64mm)
Contact Shape: Square
Temperature Range - Operating: -65°C ~ 125°C
Alternative Parts (Cross-Reference): 536280-3 .;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -536280-3-SI,A108453
Base Product Number: 536280
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1216143-536280-3
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

2
Sensata Technologies
Specs
Product Type IC Socket
View Details
SMT (Compact) Jumper - 5100 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting SMT
Contact Plating Silver; Silver Plate
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Rectangular Connector Accessories - 0528-001-5005 - ODG (Origin Data Global)
Specs
Features Right Angle Cable Exit, Strain Relief
Number of Contacts 50
View Details