TE Connectivity ™ Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 5353692-6

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 2-SOJ, 2.85mm pitch Product Status: Obsolete Connector Type: Receptacle Pitch: 0.200" (5.08mm) Features: Gyroscope Z (Yaw) ±300 - SPI Contact Finish Thickness: 100μin (2.54μm) Height Above Board: 0.112" (2.85mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 2-SOJ, 2.85mm pitch Product Status: Obsolete Connector Type: Receptacle Pitch: 0.200" (5.08mm) Features: Gyroscope Z (Yaw) ±300 - SPI Contact Finish Thickness: 100μin (2.54μm) Height Above Board: 0.112" (2.85mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 2-SOJ, 2.85mm pitch Product Status: Obsolete Connector Type: Receptacle Pitch: 0.200" (5.08mm) Features: Gyroscope Z (Yaw) ±300 - SPI Contact Finish Thickness: 100μin (2.54μm) Height Above Board: 0.112" (2.85mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Package: 2-SOJ, 2.85mm pitch
Product Status: Obsolete
Connector Type: Receptacle
Pitch: 0.200" (5.08mm)
Features: Gyroscope Z (Yaw) ±300 - SPI
Contact Finish Thickness: 100μin (2.54μm)
Height Above Board: 0.112" (2.85mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1923224P - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 12 bits
ADC Type SAR; SAR
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC104S051 4 Channel 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC104S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers