TE Connectivity Hard Metric Connector, Receptacle 110 Position; Product Range Amp - Te Connectivity 5352068-1.

Description
HARD METRIC CONNECTOR, RECEPTACLE 110 POSITION; Product Range:Z-PACK Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Size:1.968" RoHS Compliant: Yes
Description
HARD METRIC CONNECTOR, RECEPTACLE 110 POSITION; Product Range:Z-PACK Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Size:1.968" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Receptacle 110 Position; Product Range Amp - Te Connectivity - 26AC8249 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Receptacle 110 Position; Product Range Amp - Te Connectivity
26AC8249
Hard Metric Connector, Receptacle 110 Position; Product Range Amp - Te Connectivity 26AC8249
HARD METRIC CONNECTOR, RECEPTACLE 110 POSITION; Product Range:Z-PACK Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Size:1.968" RoHS Compliant: Yes

HARD METRIC CONNECTOR, RECEPTACLE 110 POSITION; Product Range:Z-PACK Series; No. of Contacts:110Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Size:1.968" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8249
Product Name Hard Metric Connector, Receptacle 110 Position; Product Range Amp - Te Connectivity
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11074-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details