TE Connectivity ™ Integrated Circuits (ICs) - Interface - Telecom 535091-5

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Tele com Product Status: Obsolete Connector Type: Receptacle Pitch: 0.200" (5.08mm) Style: C Termination: Solder Operating Temperature: -40°C ~ 85°C Material Flammability Rating: UL94 V-0
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Tele com Product Status: Obsolete Connector Type: Receptacle Pitch: 0.200" (5.08mm) Style: C Termination: Solder Operating Temperature: -40°C ~ 85°C Material Flammability Rating: UL94 V-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
Integrated Circuits (ICs) - Interface - Telecom
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Tele com Product Status: Obsolete Connector Type: Receptacle Pitch: 0.200" (5.08mm) Style: C Termination: Solder Operating Temperature: -40°C ~ 85°C Material Flammability Rating: UL94 V-0

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Interface>Telecom
Product Status: Obsolete
Connector Type: Receptacle
Pitch: 0.200" (5.08mm)
Style: C
Termination: Solder
Operating Temperature: -40°C ~ 85°C
Material Flammability Rating: UL94 V-0

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Integrated Circuits (ICs) - Interface - Telecom
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Human Machine Interface (HMI) - 762-3000 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 2910A/BZC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
Line Interface ICs - 1906938 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS; ESD Protected
View Details