Small, robust design with built-in stabilising bracket. Resin based track technology. Long life track (15000 cycles). Multi-contact stainless steel wiper. Adjustable from both sides. Easily fitted snap-in spindles and edge wheels (optional). 300° rotation. ±20% tolerance
Maximum Resistance = 1MOhms
Number of Turns = 1
Mounting Type = Panel Mount, Through Hole
Mounting Hole Diameter = 7mm
Power Rating = 0.2W
Termination Style = Pin
Tolerance = ±20%
Series = 51
Length = 13.55mm
Depth = 9.6mm
Small, robust design with built-in stabilising bracket. Resin based track technology. Long life track (15000 cycles). Multi-contact stainless steel wiper. Adjustable from both sides. Easily fitted snap-in spindles and edge wheels (optional). 300° rotation. ±20% tolerance
Maximum Resistance = 1MOhms
Number of Turns = 1
Mounting Type = Panel Mount, Through Hole
Mounting Hole Diameter = 7mm
Power Rating = 0.2W
Termination Style = Pin
Tolerance = ±20%
Series = 51
Length = 13.55mm
Depth = 9.6mm
Delivery on production packaging - Box. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Potentiometers, Rheostats, and Trimmers |
Product Number | 393885 |
Mounting / Packaging | Panel Mount (Bushing); ThroughHole; Pin |