Mechanically-assembl
ed potentiometers and dial knobs display10 turns with a reading accuracy of 1//500 turns. Flush mounted with solder terminal outputs, these secure and stable potentiometeres adn dial knobs have a service life of 250,000 rotations. ⢠4 available values. ⢠Rotation brake. ⢠Dielectric strength: 1000 V, â50 Hz . ⢠Electrical and mechanical stroke: 3600 ° . ⢠Nominal dissipation at 55 °C: 2 W . ⢠Insulation resistance: 1000Mî© . ⢠Independent linearity: ±0.25% Maximum Resistance = 10kOhms Number of Turns = 10 Mounting Type = Flush Mount Mounting Hole Diameter = 28.1mm Power Rating = 2W Termination Style = Solder Tolerance = ±5% Series = 534 Maximum Operating Temperature = +55°C Minimum Operating Temperature = -25°C
Mechanically-assembled potentiometers and dial knobs display10 turns with a reading accuracy of 1//500 turns. Flush mounted with solder terminal outputs, these secure and stable potentiometeres adn dial knobs have a service life of 250,000 rotations.
⢠4 available values. ⢠Rotation brake. ⢠Dielectric strength: 1000 V, â50 Hz . ⢠Electrical and mechanical stroke: 3600 ° . ⢠Nominal dissipation at 55 °C: 2 W . ⢠Insulation resistance: 1000MΩ . ⢠Independent linearity: ±0.25%
Maximum Resistance = 10kOhms
Number of Turns = 10
Mounting Type = Flush Mount
Mounting Hole Diameter = 28.1mm
Power Rating = 2W
Termination Style = Solder
Tolerance = ±5%
Series = 534
Maximum Operating Temperature = +55°C
Minimum Operating Temperature = -25°C