TE Connectivity Din 41612 Pcb Connector Receptacle 96 Way; Product Range Amp - Te Connectivity 535032-4.

Description
DIN 41612 PCB CONNECTOR RECEPTACLE 96 WAY; PRODUCT RANGE:EUROCARD TYPE C SERIES; NO. OF CONTACTS:96CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + B + C; CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT: NO
Datasheet
Description
DIN 41612 PCB CONNECTOR RECEPTACLE 96 WAY; PRODUCT RANGE:EUROCARD TYPE C SERIES; NO. OF CONTACTS:96CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + B + C; CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT: NO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din 41612 Pcb Connector Receptacle 96 Way; Product Range Amp - Te Connectivity - 29AC0200 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle 96 Way; Product Range Amp - Te Connectivity
29AC0200
Din 41612 Pcb Connector Receptacle 96 Way; Product Range Amp - Te Connectivity 29AC0200
DIN 41612 PCB CONNECTOR RECEPTACLE 96 WAY; PRODUCT RANGE:EUROCARD TYPE C SERIES; NO. OF CONTACTS:96CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + B + C; CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT: NO

DIN 41612 PCB CONNECTOR RECEPTACLE 96 WAY; PRODUCT RANGE:EUROCARD TYPE C SERIES; NO. OF CONTACTS:96CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + B + C; CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT: NO

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0200
Product Name Din 41612 Pcb Connector Receptacle 96 Way; Product Range Amp - Te Connectivity
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products