TE Connectivity Specialized Connectors 53446-1

Description
Terminal Power Disconnect Connector Crimp 250MCM (kcmil)
Request a Quote Datasheet
Description
Terminal Power Disconnect Connector Crimp 250MCM (kcmil)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 53446-1-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
53446-1-ND
Specialized Connectors 53446-1-ND
Terminal Power Disconnect Connector Crimp 250MCM (kcmil)

Terminal Power Disconnect Connector Crimp 250MCM (kcmil)

Buy Now Datasheet
Power Connectors - 53446-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
53446-1
Power Connectors 53446-1
AMPOWER DISC 250MCM

AMPOWER DISC 250MCM

Buy Now
Swedesboro, NJ, United States
Power Connectors
53446-1
Power Connectors 53446-1
Power Connectors

Power Connectors

Buy Now
Ampower Disc 250Mcm Rohs Compliant Amp - Te Connectivity - 76AC8705 - Newark, An Avnet Company
Chicago, IL, United States
Ampower Disc 250Mcm Rohs Compliant Amp - Te Connectivity
76AC8705
Ampower Disc 250Mcm Rohs Compliant Amp - Te Connectivity 76AC8705
AMPOWER DISC 250MCM ROHS COMPLIANT: YES

AMPOWER DISC 250MCM ROHS COMPLIANT: YES

Supplier's Site
Terminals - 53446-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
53446-1
Terminals 53446-1
Terminals AMPOWER DISC 250MCM

Terminals AMPOWER DISC 250MCM

Buy Now Datasheet
Specialized Connectors - 53446-1 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
53446-1
Specialized Connectors 53446-1
CONN TERM POWER 250 MCM CRIMP

CONN TERM POWER 250 MCM CRIMP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 53446-1-ND 53446-1 76AC8705 53446-1 53446-1
Product Name Specialized Connectors Power Connectors Ampower Disc 250Mcm Rohs Compliant Amp - Te Connectivity Terminals Specialized Connectors
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm TNC Straight Plug - 111161 - PIC Wire & Cable
Specs
Geometry Straight
View Details