TE Connectivity Connector Hardware, Mounts, Locks & Retainers 534380-1

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 2.03 MM  [.08 INCH ] Product Length : 6.35 MM  [.25 INCH ] Product Width : 1.77 MM  [.07 INCH ] Mechanical Attachment Product Plating Finish : Passivated Product Type Features Connector Hardware Accessory Type : Hair Pin Hardware Accessory Function : Guide Hardware
Request a Quote
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 2.03 MM  [.08 INCH ] Product Length : 6.35 MM  [.25 INCH ] Product Width : 1.77 MM  [.07 INCH ] Mechanical Attachment Product Plating Finish : Passivated Product Type Features Connector Hardware Accessory Type : Hair Pin Hardware Accessory Function : Guide Hardware
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 534380-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
534380-1
Connector Hardware, Mounts, Locks & Retainers 534380-1
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 2.03 MM  [.08 INCH ] Product Length : 6.35 MM  [.25 INCH ] Product Width : 1.77 MM  [.07 INCH ] Mechanical Attachment Product Plating Finish : Passivated Product Type Features Connector Hardware Accessory Type : Hair Pin Hardware Accessory Function : Guide Hardware

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Height : 2.03 MM  [.08 INCH ]
  • Product Length : 6.35 MM  [.25 INCH ]
  • Product Width : 1.77 MM  [.07 INCH ]

Mechanical Attachment


  • Product Plating Finish : Passivated

Product Type Features


  • Connector Hardware Accessory Type : Hair Pin
  • Hardware Accessory Function : Guide Hardware
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 534380-1
Product Name Connector Hardware, Mounts, Locks & Retainers
Unlock Full Specs
to access all available technical data

Similar Products