TE Connectivity Cable Transitions & Breakouts 534353-000

Description
Body Features Material : Modified Fluoro-Elastomer Material Code : 12 Material Systems Code : 200 Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 5.8 - 18 MM  [.23 - .71 INCH ] Inside Diameter Range (Leg 1) : 5.8 - 18 MM  [.23 - .71 INCH ] Inside Diameter Range (Leg 2) : 3 - 8 MM  [.12 - .31 INCH ] Industry Standards Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Code : S1255-04 Fluid & Chemical Resistance : Long-Term Fluid Immersion at High Temperatures Molded Part Shape Code : 322A Product Type Features Molded Part Shape : T Shape Size Code : 112 Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote
Description
Body Features Material : Modified Fluoro-Elastomer Material Code : 12 Material Systems Code : 200 Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 5.8 - 18 MM  [.23 - .71 INCH ] Inside Diameter Range (Leg 1) : 5.8 - 18 MM  [.23 - .71 INCH ] Inside Diameter Range (Leg 2) : 3 - 8 MM  [.12 - .31 INCH ] Industry Standards Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Code : S1255-04 Fluid & Chemical Resistance : Long-Term Fluid Immersion at High Temperatures Molded Part Shape Code : 322A Product Type Features Molded Part Shape : T Shape Size Code : 112 Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 534353-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
534353-000
Cable Transitions & Breakouts 534353-000
Body Features Material : Modified Fluoro-Elastomer Material Code : 12 Material Systems Code : 200 Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 5.8 - 18 MM  [.23 - .71 INCH ] Inside Diameter Range (Leg 1) : 5.8 - 18 MM  [.23 - .71 INCH ] Inside Diameter Range (Leg 2) : 3 - 8 MM  [.12 - .31 INCH ] Industry Standards Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Code : S1255-04 Fluid & Chemical Resistance : Long-Term Fluid Immersion at High Temperatures Molded Part Shape Code : 322A Product Type Features Molded Part Shape : T Shape Size Code : 112 Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]

Body Features


  • Material : Modified Fluoro-Elastomer
  • Material Code : 12
  • Material Systems Code : 200

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches & Legs : 3

Dimensions


  • Inside Diameter Range (Body) : 5.8 - 18 MM  [.23 - .71 INCH ]
  • Inside Diameter Range (Leg 1) : 5.8 - 18 MM  [.23 - .71 INCH ]
  • Inside Diameter Range (Leg 2) : 3 - 8 MM  [.12 - .31 INCH ]

Industry Standards


  • Government Qualified : No

Operation/Application


  • Power Cable Accessory : No

Other


  • Adhesive Code : S1255-04
  • Fluid & Chemical Resistance : Long-Term Fluid Immersion at High Temperatures
  • Molded Part Shape Code : 322A

Product Type Features


  • Molded Part Shape : T Shape
  • Size Code : 112

Usage Conditions


  • Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 534353-000
Product Name Cable Transitions & Breakouts
Material Modified Fluoro-Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 046420-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Heat Shrink Tubing - 0697834002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Chlorinated Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
shrink tube - 046211-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 074594-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details