TE Connectivity Stud Size - Metric Amp - Te Connectivity 53427-1.

Description
Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PIDG Series; Insulator Colour:Natural; Insulator Material:PVF2 (Polyvinylidene Fluoride) RoHS Compliant: No
Description
Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PIDG Series; Insulator Colour:Natural; Insulator Material:PVF2 (Polyvinylidene Fluoride) RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Stud Size - Metric Amp - Te Connectivity - 30AC5205 - Newark, An Avnet Company
Chicago, IL, United States
Stud Size - Metric Amp - Te Connectivity
30AC5205
Stud Size - Metric Amp - Te Connectivity 30AC5205
Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PIDG Series; Insulator Colour:Natural; Insulator Material:PVF2 (Polyvinylidene Fluoride) RoHS Compliant: No

Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PIDG Series; Insulator Colour:Natural; Insulator Material:PVF2 (Polyvinylidene Fluoride) RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC5205
Product Name Stud Size - Metric Amp - Te Connectivity
Contact Size (AWG) ? to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508E6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm SMA Bulkhead Jack - 111142 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details