TE Connectivity ™ Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 534206-2

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Product Status: Preliminary Package: 292-LBGA Contact Type: Female Socket Style: C Row Spacing - Mating: 0.205" (5.20mm) Mounting Type: Fixed Fastening Type: Spring Lock Contact Finish Thickness - Mating: 118.1µin (3.00µm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Product Status: Preliminary Package: 292-LBGA Contact Type: Female Socket Style: C Row Spacing - Mating: 0.205" (5.20mm) Mounting Type: Fixed Fastening Type: Spring Lock Contact Finish Thickness - Mating: 118.1µin (3.00µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Product Status: Preliminary Package: 292-LBGA Contact Type: Female Socket Style: C Row Spacing - Mating: 0.205" (5.20mm) Mounting Type: Fixed Fastening Type: Spring Lock Contact Finish Thickness - Mating: 118.1µin (3.00µm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Product Status: Preliminary
Package: 292-LBGA
Contact Type: Female Socket
Style: C
Row Spacing - Mating: 0.205" (5.20mm)
Mounting Type: Fixed
Fastening Type: Spring Lock
Contact Finish Thickness - Mating: 118.1µin (3.00µm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Unlock Full Specs
to access all available technical data

Similar Products