TE Connectivity Ring Connectors 53417-1

Description
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27298-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27298-ND
Ring Connectors A27298-ND
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-53417-1
Electronic Connector 392-53417-1
PIDG Insulated Terminal, Crimp, 14-16 AWG, Copper, Tin/Lead Plated Product overview: 53417-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-53417-1 can be used for catalog matching and distributor lookup.

PIDG Insulated Terminal, Crimp, 14-16 AWG, Copper, Tin/Lead Plated Product overview: 53417-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-53417-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1013617-53417-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1013617-53417-1
Connectors, Interconnects - Terminals - Ring Connectors 1013617-53417-1
Win Source Part Number: 1013617-53417-1 Category: Connectors, Interconnects>Termin als - Ring Connectors Series: PIDG Color: Natural, Blue Stripe Features: Radiation Resistant, Serrated Termination Termination: Crimp Contact Finish: Tin-Lead Package: Bulk Wire Gauge: 14-16 AWG Contact Material: Copper Material - Insulation: Polyvinylidene Fluoride (PVDF) Standard Package: 1,000 Terminal Type: Circular Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.312" (7.92mm) Length - Overall: 0.844" (21.44mm) Insulation: Insulated Insulation Diameter: 0.105" ~ 0.150" (2.67mm ~ 3.81mm) Stud/Tab Size: 8 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 534171,53417-1-ND,A2 7298 Base Product Number: 53417 RoHS Status: RoHS non-compliant

Win Source Part Number: 1013617-53417-1
Category: Connectors, Interconnects>Terminals - Ring Connectors
Series: PIDG
Color: Natural, Blue Stripe
Features: Radiation Resistant, Serrated Termination
Termination: Crimp
Contact Finish: Tin-Lead
Package: Bulk
Wire Gauge: 14-16 AWG
Contact Material: Copper
Material - Insulation: Polyvinylidene Fluoride (PVDF)
Standard Package: 1,000
Terminal Type: Circular
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.312" (7.92mm)
Length - Overall: 0.844" (21.44mm)
Insulation: Insulated
Insulation Diameter: 0.105" ~ 0.150" (2.67mm ~ 3.81mm)
Stud/Tab Size: 8 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 534171,53417-1-ND,A27298
Base Product Number: 53417
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Terminal, Ring Tongue, M4, Crimp; Stud Size - Metric Amp - Te Connectivity - 72W2603 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M4, Crimp; Stud Size - Metric Amp - Te Connectivity
72W2603
Terminal, Ring Tongue, M4, Crimp; Stud Size - Metric Amp - Te Connectivity 72W2603
TERMINAL, RING TONGUE, M4, CRIMP; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Natural; Connector Type:Ring Tongue; Stud/Tab Size:M4 RoHS Compliant: No

TERMINAL, RING TONGUE, M4, CRIMP; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Natural; Connector Type:Ring Tongue; Stud/Tab Size:M4 RoHS Compliant: No

Supplier's Site
Terminal,pidg Pvf2 R 16-14 8 Amp - Te Connectivity - 76AC8690 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,pidg Pvf2 R 16-14 8 Amp - Te Connectivity
76AC8690
Terminal,pidg Pvf2 R 16-14 8 Amp - Te Connectivity 76AC8690
TERMINAL,PIDG PVF2 R 16-14 8

TERMINAL,PIDG PVF2 R 16-14 8

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27298-ND 392-53417-1 1013617-53417-1 72W2603 76AC8690
Product Name Ring Connectors Electronic Connector Connectors, Interconnects - Terminals - Ring Connectors Terminal, Ring Tongue, M4, Crimp; Stud Size - Metric Amp - Te Connectivity Terminal,pidg Pvf2 R 16-14 8 Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data