TE Connectivity Ring Connectors 53408-1

Description
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27294-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27294-ND
Ring Connectors A27294-ND
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, M4, Crimp, Natural; Stud Size - Metric Amp - Te Connectivity - 73H1940 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M4, Crimp, Natural; Stud Size - Metric Amp - Te Connectivity
73H1940
Terminal, Ring Tongue, M4, Crimp, Natural; Stud Size - Metric Amp - Te Connectivity 73H1940
TERMINAL, RING TONGUE, M4, CRIMP, NATURAL; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Natural; Connector Type:Ring Tongue RoHS Compliant: No

TERMINAL, RING TONGUE, M4, CRIMP, NATURAL; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Natural; Connector Type:Ring Tongue RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A27294-ND 73H1940
Product Name Ring Connectors Terminal, Ring Tongue, M4, Crimp, Natural; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI-E 52P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details