TE Connectivity Terminal, Ring Tongue, Stud 4, Crimp; Stud Size - Metric Amp - Te Connectivity 53405-1.

Description
TERMINAL, RING TONGUE, STUD 4, CRIMP; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Natural; Connector Type:Ring Tongue RoHS Compliant: No
Description
TERMINAL, RING TONGUE, STUD 4, CRIMP; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Natural; Connector Type:Ring Tongue RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, Stud 4, Crimp; Stud Size - Metric Amp - Te Connectivity - 29AC0193 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, Stud 4, Crimp; Stud Size - Metric Amp - Te Connectivity
29AC0193
Terminal, Ring Tongue, Stud 4, Crimp; Stud Size - Metric Amp - Te Connectivity 29AC0193
TERMINAL, RING TONGUE, STUD 4, CRIMP; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Natural; Connector Type:Ring Tongue RoHS Compliant: No

TERMINAL, RING TONGUE, STUD 4, CRIMP; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Natural; Connector Type:Ring Tongue RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0193
Product Name Terminal, Ring Tongue, Stud 4, Crimp; Stud Size - Metric Amp - Te Connectivity
Contact Size (AWG) ? to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 1210 - 847565-1210 - Win Source Electronics
Keystone Electronics Corp.
View Details
3 suppliers
Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details