TE Connectivity DIP Switch 5338048-6

Description
Body Features Actuator Color : Red Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 6 Number of Switches : 6 Contact Features Auto-Insertable : No Contact Base Material : Phosphor Bronze Contact Mating Area Plating Thickness (MICM) : 2.5 DIP & SIP Switch Contact Current Rating (AMP) : .01 DIP & SIP Switch Contact Mating Area Plating Material : Tin Solder Tail Contact Plating : Tin Dimensions Height : 8.5 MM  [.334 INCH ] Length : 17.78 MM  [.699 INCH ] Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 50 Housing Features DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ] DIP & SIP Switch Housing Color : Natural DIP & SIP Switch Housing Material : Nylon - GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment DIP & SIP Switch Mounting Type : Through Hole Mounting Angle : Vertical Packaging Features Packaging Method : Box & Carton Packaging Quantity : 500 Product Type Features Actuator Style : Slide DIP & SIP Switch Product Type : Switch DIP & SIP Switch Type : DIP Sealed DIP & SIP Switch : No Termination Features Termination Post Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -25 - 70
Request a Quote Datasheet
Description
Body Features Actuator Color : Red Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 6 Number of Switches : 6 Contact Features Auto-Insertable : No Contact Base Material : Phosphor Bronze Contact Mating Area Plating Thickness (MICM) : 2.5 DIP & SIP Switch Contact Current Rating (AMP) : .01 DIP & SIP Switch Contact Mating Area Plating Material : Tin Solder Tail Contact Plating : Tin Dimensions Height : 8.5 MM  [.334 INCH ] Length : 17.78 MM  [.699 INCH ] Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 50 Housing Features DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ] DIP & SIP Switch Housing Color : Natural DIP & SIP Switch Housing Material : Nylon - GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment DIP & SIP Switch Mounting Type : Through Hole Mounting Angle : Vertical Packaging Features Packaging Method : Box & Carton Packaging Quantity : 500 Product Type Features Actuator Style : Slide DIP & SIP Switch Product Type : Switch DIP & SIP Switch Type : DIP Sealed DIP & SIP Switch : No Termination Features Termination Post Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -25 - 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 5338048-6 - TE Connectivity
Berwyn, PA, United States
DIP Switch
5338048-6
DIP Switch 5338048-6
Body Features Actuator Color : Red Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 6 Number of Switches : 6 Contact Features Auto-Insertable : No Contact Base Material : Phosphor Bronze Contact Mating Area Plating Thickness (MICM) : 2.5 DIP & SIP Switch Contact Current Rating (AMP) : .01 DIP & SIP Switch Contact Mating Area Plating Material : Tin Solder Tail Contact Plating : Tin Dimensions Height : 8.5 MM  [.334 INCH ] Length : 17.78 MM  [.699 INCH ] Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 50 Housing Features DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ] DIP & SIP Switch Housing Color : Natural DIP & SIP Switch Housing Material : Nylon - GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment DIP & SIP Switch Mounting Type : Through Hole Mounting Angle : Vertical Packaging Features Packaging Method : Box & Carton Packaging Quantity : 500 Product Type Features Actuator Style : Slide DIP & SIP Switch Product Type : Switch DIP & SIP Switch Type : DIP Sealed DIP & SIP Switch : No Termination Features Termination Post Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -25 - 70

Body Features


  • Actuator Color : Red

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 6
  • Number of Switches : 6

Contact Features


  • Auto-Insertable : No
  • Contact Base Material : Phosphor Bronze
  • Contact Mating Area Plating Thickness (MICM) : 2.5
  • DIP & SIP Switch Contact Current Rating (AMP) : .01
  • DIP & SIP Switch Contact Mating Area Plating Material : Tin
  • Solder Tail Contact Plating : Tin

Dimensions


  • Height : 8.5 MM  [.334 INCH ]
  • Length : 17.78 MM  [.699 INCH ]

Electrical Characteristics


  • DIP & SIP Switch Voltage Rating (VDC) : 50

Housing Features


  • DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ]
  • DIP & SIP Switch Housing Color : Natural
  • DIP & SIP Switch Housing Material : Nylon - GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • DIP & SIP Switch Mounting Type : Through Hole
  • Mounting Angle : Vertical

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 500

Product Type Features


  • Actuator Style : Slide
  • DIP & SIP Switch Product Type : Switch
  • DIP & SIP Switch Type : DIP
  • Sealed DIP & SIP Switch : No

Termination Features


  • Termination Post Length : 3.2 MM  [.126 INCH ]

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 70
Buy Now
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
5338048-6
DIP Switches / SIP Switches 5338048-6
DIP Switches / SIP Switches 6P DIP SWITCH W/ ACTION PIN POSTS

DIP Switches / SIP Switches 6P DIP SWITCH W/ ACTION PIN POSTS

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches
Product Number 5338048-6 5338048-6
Product Name DIP Switch DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1825008-4 - TE Connectivity
Specs
Number of Positions Available 16
Max Current Rating 0.4000 amps
Max DC Voltage Rating 20 volts
View Details
4 suppliers
DIP Switch - 1825002-8 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 5
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switch - 1-2319847-9 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 9
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switch - 2-2319764-9 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers