TE Connectivity Connectors,Interconnects 530758-5

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 140-BFBGA Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Pitch: 0.200" (5.08mm) Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Cable Termination: IDC
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 140-BFBGA Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Pitch: 0.200" (5.08mm) Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Cable Termination: IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 140-BFBGA Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Pitch: 0.200" (5.08mm) Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Cable Termination: IDC

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 140-BFBGA
Product Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Pitch: 0.200" (5.08mm)
Number of Rows: 2
Row Spacing: 0.165" (4.20mm)
Cable Termination: IDC

Buy Now Datasheet
2 Row Box Recp 70 Pos Stag Amp - Te Connectivity - 33B9649 - Newark, An Avnet Company
Chicago, IL, United States
2 Row Box Recp 70 Pos Stag Amp - Te Connectivity
33B9649
2 Row Box Recp 70 Pos Stag Amp - Te Connectivity 33B9649
2 ROW BOX RECP 70 POS STAG

2 ROW BOX RECP 70 POS STAG

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 33B9649
Product Name Connectors,Interconnects 2 Row Box Recp 70 Pos Stag Amp - Te Connectivity
Termination IDC
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508E9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Type Inline Straight Jack - 190424(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details