TE Connectivity Connector Hardware, Mounts, Locks & Retainers 530721-1

Description
Body Features Primary Product Material : 303 Stainless Steel Mechanical Attachment Product Plating Finish : Passivated Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : External Keying Hardware Accessory Function : Coding & Keying
Request a Quote Datasheet
Description
Body Features Primary Product Material : 303 Stainless Steel Mechanical Attachment Product Plating Finish : Passivated Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : External Keying Hardware Accessory Function : Coding & Keying
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 530721-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
530721-1
Connector Hardware, Mounts, Locks & Retainers 530721-1
Body Features Primary Product Material : 303 Stainless Steel Mechanical Attachment Product Plating Finish : Passivated Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : External Keying Hardware Accessory Function : Coding & Keying

Body Features


  • Primary Product Material : 303 Stainless Steel

Mechanical Attachment


  • Product Plating Finish : Passivated

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : External Keying
  • Hardware Accessory Function : Coding & Keying
Buy Now
Connectors Miscellaneous - 530721-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
530721-1
Connectors Miscellaneous 530721-1
MINI BOX EXTERNAL KEY PASSIV

MINI BOX EXTERNAL KEY PASSIV

Buy Now
Rectangular Connector Accessories - A122257-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A122257-ND
Rectangular Connector Accessories A122257-ND
Connector Polarizing Device (Key, Plug, Post) For Mini-Box Series

Connector Polarizing Device (Key, Plug, Post) For Mini-Box Series

Buy Now Datasheet
Backplane Connectors - 530721-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
530721-1
Backplane Connectors 530721-1
MINI BOX EXTERNAL KEY PASSIV

MINI BOX EXTERNAL KEY PASSIV

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
530721-1
Backplane Connectors 530721-1
Backplane Connectors

Backplane Connectors

Buy Now

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 530721-1 530721-1 A122257-ND 530721-1
Product Name Connector Hardware, Mounts, Locks & Retainers Connectors Miscellaneous Rectangular Connector Accessories Backplane Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products