TE Connectivity Connector Backshells 1011-245-0805

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 1011-245-0805 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
1011-245-0805
Connector Backshells 1011-245-0805
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 8 Dimensions Compatible Cable Diameter Range : 8.5 - 13 MM  [.335 - .511 INCH ] Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94HB Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 300 Product Type Features Connector Backshell Product Type : Backshell Sealable : No Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Cable Exit Angle : 180°
  • Primary Product Color : Black
  • Primary Product Material : PA GF

Configuration Features


  • Number of Positions : 8

Dimensions


  • Compatible Cable Diameter Range : 8.5 - 13 MM  [.335 - .511 INCH ]

Industry Standards


  • IP Rating : IP6K9K
  • UL Flammability Rating : UL 94HB

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 300

Product Type Features


  • Connector Backshell Product Type : Backshell
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Automobile Connectors
1011-245-0805
Connectors >> Automobile Connectors 1011-245-0805
- Automobile Connectors ROHS

- Automobile Connectors ROHS

Supplier's Site Datasheet
Automotive Connectors 180 DEG STRAIGHT BACKSHELL - 17795-1011-245-0805 - Utmel Electronic Limited
Hong Kong, China
Automotive Connectors 180 DEG STRAIGHT BACKSHELL
17795-1011-245-0805
Automotive Connectors 180 DEG STRAIGHT BACKSHELL 17795-1011-245-0805
Automotive Connectors 180 DEG STRAIGHT BACKSHELL

Automotive Connectors 180 DEG STRAIGHT BACKSHELL

Supplier's Site

Technical Specifications

  TE Connectivity LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1011-245-0805 1011-245-0805 17795-1011-245-0805
Product Name Connector Backshells Connectors >> Automobile Connectors Automotive Connectors 180 DEG STRAIGHT BACKSHELL
Connector Type Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products