TE Connectivity Contact, 12-10Awg, Crimp; Product Range Amp Te Connectivity 530520-1

Description
CONTACT, 12-10AWG, CRIMP; Product Range:-; Contact Gender:-; Contact Termination Type:Crimp; For Use With:.312 Centerline High Current Connectors; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; Current Rating:- RoHS Compliant: No
Description
CONTACT, 12-10AWG, CRIMP; Product Range:-; Contact Gender:-; Contact Termination Type:Crimp; For Use With:.312 Centerline High Current Connectors; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; Current Rating:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Contact, 12-10Awg, Crimp; Product Range Amp Te Connectivity - 88F6353 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 12-10Awg, Crimp; Product Range Amp Te Connectivity
88F6353
Contact, 12-10Awg, Crimp; Product Range Amp Te Connectivity 88F6353
CONTACT, 12-10AWG, CRIMP; Product Range:-; Contact Gender:-; Contact Termination Type:Crimp; For Use With:.312 Centerline High Current Connectors; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; Current Rating:- RoHS Compliant: No

CONTACT, 12-10AWG, CRIMP; Product Range:-; Contact Gender:-; Contact Termination Type:Crimp; For Use With:.312 Centerline High Current Connectors; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; Current Rating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 88F6353
Product Name Contact, 12-10Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1062-20-0322-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
70/30 Brass Alloy - 47018A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Brass
Shape / Form Cast Flat Top Anode Approx 1-1/4" Each
View Details