Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333814-52930
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Color: Red
Features: Serrated Termination
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 16-22 AWG
Contact Material: Copper
Material - Insulation: Polyamide (PA), Nylon
Standard Package: 1,000
Mounting: Free Hanging (In-Line)
Terminal Type: Spring, Snap
Width - Outer Edges: 0.375" (9.53mm)
Length - Overall: 0.860" (21.84mm)
Insulation: Insulated
Insulation Diameter: 0.080" ~ 0.125" (2.03mm ~ 3.18mm)
Stud/Tab Size: 8 Stud
Length - Ring Center to Termination: 0.281" (7.14mm)
Length - Termination: 0.404" (10.26mm)
Tongue Inside Opening: 0.164" (4.17mm)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A1089,2266-52930
Base Product Number: 5293
RoHS Status: ROHS3 Compliant
Red 8 Stud Spade Terminal Connector Crimp 16-22 AWG
PIDG Insulated Crimp Terminal, Red Nylon, 16-22 AWG, 300V Product overview: 52930 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-52930 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1333814-52930 | A1089-ND | 392-52930 | 52930 | 6692318 | 6692318P |
| Product Name | Connectors, Interconnects - Terminals - Spade Connectors | Spade Connectors | 300V Electronic Connector | Fork Terminals | Fork Terminals | |
| Termination | Crimp | Crimp |