TE Connectivity Spade Terminals 52927-1

Description
Body Features Insulation Sleeve Color : Red Stripe Color : Red Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.18 MM  [.125 INCH ] Compatible Insulation Diameter Range : 2.03 - 3.18 MM  [.08 - .125 INCH ] Product Length : 20.3 MM  [.799 INCH ] Stud Diameter : 2.84 MM  [.112 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 5000 Product Type Features Sealable : No Stud Size : #4, M2.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Red Stripe Color : Red Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.18 MM  [.125 INCH ] Compatible Insulation Diameter Range : 2.03 - 3.18 MM  [.08 - .125 INCH ] Product Length : 20.3 MM  [.799 INCH ] Stud Diameter : 2.84 MM  [.112 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 5000 Product Type Features Sealable : No Stud Size : #4, M2.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 52927-1 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
52927-1
Spade Terminals 52927-1
Body Features Insulation Sleeve Color : Red Stripe Color : Red Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.18 MM  [.125 INCH ] Compatible Insulation Diameter Range : 2.03 - 3.18 MM  [.08 - .125 INCH ] Product Length : 20.3 MM  [.799 INCH ] Stud Diameter : 2.84 MM  [.112 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 5000 Product Type Features Sealable : No Stud Size : #4, M2.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Insulation Sleeve Color : Red
  • Stripe Color : Red

Contact Features


  • Barrel Type : Closed
  • Spade Terminal Type : Spring Spade Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 3.18 MM  [.125 INCH ]
  • Compatible Insulation Diameter Range : 2.03 - 3.18 MM  [.08 - .125 INCH ]
  • Product Length : 20.3 MM  [.799 INCH ]
  • Stud Diameter : 2.84 MM  [.112 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .3 - 1.42
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 509 - 3260

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Tape Mounted
  • Packaging Quantity : 5000

Product Type Features


  • Sealable : No
  • Stud Size : #4, M2.5
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Spade Connectors - A124937CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A124937CT-ND
Terminals - Spade Connectors A124937CT-ND
CONN SPADE TERM 16-22AWG #4 RED

CONN SPADE TERM 16-22AWG #4 RED

Buy Now Datasheet
Terminals - Spade Connectors - A124937TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A124937TR-ND
Terminals - Spade Connectors A124937TR-ND
CONN SPADE TERM 16-22AWG #4 RED

CONN SPADE TERM 16-22AWG #4 RED

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
52927-1
Terminals 52927-1
Terminals NYL-FORK 22-16 RED #4

Terminals NYL-FORK 22-16 RED #4

Buy Now Datasheet
Terminal, Spade Tongue, #4, Crimp; Product Range Amp Te Connectivity - 01C0157 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade Tongue, #4, Crimp; Product Range Amp Te Connectivity
01C0157
Terminal, Spade Tongue, #4, Crimp; Product Range Amp Te Connectivity 01C0157
TERMINAL, SPADE TONGUE, #4, CRIMP; Product Range:PIDG Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, SPADE TONGUE, #4, CRIMP; Product Range:PIDG Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 52927-1 A124937CT-ND 52927-1 01C0157
Product Name Spade Terminals Terminals - Spade Connectors Terminals Terminal, Spade Tongue, #4, Crimp; Product Range Amp Te Connectivity
Material Tin Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-9 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Connector Contacts - 102104-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Quick Disconnects - 1-1627134-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 17 AWG
View Details
Wire-to-Board Connector Contacts - 1-167300-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details