Configuration Features Number of Outputs : 1
Operation/Applicatio
n Operational Function : Converter Isolator Current / Voltage
Signal Characteristics Electrical Signal Type : Current
Usage Conditions Field Device Type : Analog Transmitter Number of Inputs : 1
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Number of Outputs : 1
Operation/Applicatio
n Operational Function : Converter Isolator Current / Voltage
Signal Characteristics Electrical Signal Type : Current
Usage Conditions Field Device Type : Analog Transmitter Number of Inputs : 1
Configuration Features Number of Outputs : 1
Operation/Applicatio
n Operational Function : Converter Isolator Current / Voltage
Signal Characteristics Electrical Signal Type : Current
Usage Conditions Field Device Type : Analog Transmitter Number of Inputs : 1
Configuration Features
Number of Outputs : 1
Operation/Application
Operational Function : Converter Isolator Current / Voltage