TE Connectivity Splices 528657-000

Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Primary Product Color : Yellow Terminal & Contact Weight : 2.68 G  [.094 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Military Part Class : Class II, Class I Dimensions Compatible Insulation Diameter Range : 9 MM  [.35 INCH ] Product Length : 45 MM  [1.77 INCH ] Wire Size (MMSQ) : 12 - 7.5 Wire Size (AWG) : 6 - 8 Wire Size (CMA) : 15000 - 24000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Type : Parallel Splice Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Primary Product Color : Yellow Terminal & Contact Weight : 2.68 G  [.094 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Military Part Class : Class II, Class I Dimensions Compatible Insulation Diameter Range : 9 MM  [.35 INCH ] Product Length : 45 MM  [1.77 INCH ] Wire Size (MMSQ) : 12 - 7.5 Wire Size (AWG) : 6 - 8 Wire Size (CMA) : 15000 - 24000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Type : Parallel Splice Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 528657-000 - TE Connectivity
Berwyn, PA, United States
Splices
528657-000
Splices 528657-000
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Primary Product Color : Yellow Terminal & Contact Weight : 2.68 G  [.094 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Military Part Class : Class II, Class I Dimensions Compatible Insulation Diameter Range : 9 MM  [.35 INCH ] Product Length : 45 MM  [1.77 INCH ] Wire Size (MMSQ) : 12 - 7.5 Wire Size (AWG) : 6 - 8 Wire Size (CMA) : 15000 - 24000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Type : Parallel Splice Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Insulation Material : Heat Shrink Radiation-Crosslinked Modified Polyvinylidene Fluoride
  • Primary Product Color : Yellow
  • Terminal & Contact Weight : 2.68 G  [.094 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Military Part Class : Class II, Class I

Dimensions


  • Compatible Insulation Diameter Range : 9 MM  [.35 INCH ]
  • Product Length : 45 MM  [1.77 INCH ]
  • Wire Size (MMSQ) : 12 - 7.5
  • Wire Size (AWG) : 6 - 8
  • Wire Size (CMA) : 15000 - 24000

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 100

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : Yes
  • Splice Type : Parallel Splice

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Fluid Resistance : Immersion
  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 528657-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0603-16-2001 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Connector Contacts - 1-104481-1 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 1-1377175-7 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 18 to 22 AWG
View Details
Quick Disconnects - 1-1627024-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details