TE Connectivity Splices 52747

Description
Body Features Terminal & Contact Weight : 8.714 G  [.31 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness (MICIN) : 30 Dimensions Compatible Insulation Diameter Range (INCH) : .357 Product Length (INCH) : .562 Terminal Material Thickness : 2.6 MM  [.103 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Aluminum Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Parallel Splice Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 8.714 G  [.31 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness (MICIN) : 30 Dimensions Compatible Insulation Diameter Range (INCH) : .357 Product Length (INCH) : .562 Terminal Material Thickness : 2.6 MM  [.103 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Aluminum Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Parallel Splice Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 52747 - TE Connectivity
Berwyn, PA, United States
Splices
52747
Splices 52747
Body Features Terminal & Contact Weight : 8.714 G  [.31 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness (MICIN) : 30 Dimensions Compatible Insulation Diameter Range (INCH) : .357 Product Length (INCH) : .562 Terminal Material Thickness : 2.6 MM  [.103 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Aluminum Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Parallel Splice Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Terminal & Contact Weight : 8.714 G  [.31 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin
  • Terminal Plating Thickness (MICIN) : 30

Dimensions


  • Compatible Insulation Diameter Range (INCH) : .357
  • Product Length (INCH) : .562
  • Terminal Material Thickness : 2.6 MM  [.103 INCH ]

Operation/Application


  • Compatible With Wire Base Material : Aluminum

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Parallel Splice

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet
Terminals - Wire Splice Connectors - A144760-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A144760-ND
Terminals - Wire Splice Connectors A144760-ND
CONN INLINE 4 AWG CRIMP COPALUM

CONN INLINE 4 AWG CRIMP COPALUM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 52747 A144760-ND
Product Name Splices Terminals - Wire Splice Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102103-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Ring Terminals - 1-1377173-1 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
Ring Terminals & Spade Terminals - 1-1627170-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 1-173237-0 - TE Connectivity
Specs
Features RoHS
View Details