TE Connectivity Splices 52746

Description
Body Features Terminal & Contact Weight (G) : 3.685 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness (MICIN) : 30 Dimensions Compatible Insulation Diameter Range (INCH) : .28 Product Length : 11.68 MM  [.46 INCH ] Terminal Material Thickness : 1.46 MM  [.058 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Aluminum Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Parallel Splice Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight (G) : 3.685 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness (MICIN) : 30 Dimensions Compatible Insulation Diameter Range (INCH) : .28 Product Length : 11.68 MM  [.46 INCH ] Terminal Material Thickness : 1.46 MM  [.058 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Aluminum Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Parallel Splice Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 52746 - TE Connectivity
Berwyn, PA, United States
Splices
52746
Splices 52746
Body Features Terminal & Contact Weight (G) : 3.685 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness (MICIN) : 30 Dimensions Compatible Insulation Diameter Range (INCH) : .28 Product Length : 11.68 MM  [.46 INCH ] Terminal Material Thickness : 1.46 MM  [.058 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Aluminum Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Parallel Splice Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Terminal & Contact Weight (G) : 3.685

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin
  • Terminal Plating Thickness (MICIN) : 30

Dimensions


  • Compatible Insulation Diameter Range (INCH) : .28
  • Product Length : 11.68 MM  [.46 INCH ]
  • Terminal Material Thickness : 1.46 MM  [.058 INCH ]

Operation/Application


  • Compatible With Wire Base Material : Aluminum

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Parallel Splice

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet
Terminals - Wire Splice Connectors - A144759-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A144759-ND
Terminals - Wire Splice Connectors A144759-ND
CONN INLINE 6 AWG CRIMP COPALUM

CONN INLINE 6 AWG CRIMP COPALUM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 52746 A144759-ND
Product Name Splices Terminals - Wire Splice Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102920-1 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1-104480-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 1-175217-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 104479-8 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details