Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 3.4 MM [.134 INCH ] Product Length : 20.5 MM [.808 INCH ] Stud Diameter : 3.51 MM [.138 INCH ] Tongue Thickness : .99 MM [.039 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin
Other Line : Budget
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1
Product Type Features Sealable : No Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC [0 - 338 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 3.4 MM [.134 INCH ] Product Length : 20.5 MM [.808 INCH ] Stud Diameter : 3.51 MM [.138 INCH ] Tongue Thickness : .99 MM [.039 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin
Other Line : Budget
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1
Product Type Features Sealable : No Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC [0 - 338 DEGF ]
Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 3.4 MM [.134 INCH ] Product Length : 20.5 MM [.808 INCH ] Stud Diameter : 3.51 MM [.138 INCH ] Tongue Thickness : .99 MM [.039 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin
Other Line : Budget
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1
Product Type Features Sealable : No Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC [0 - 338 DEGF ]
Contact Features
Barrel Type : Closed
Spade Terminal Type : Spring Spade Terminal
Terminal Orientation : Straight
Terminal Plating Material : Tin
Dimensions
Barrel Inside Diameter : 3.4 MM [.134 INCH ]
Product Length : 20.5 MM [.808 INCH ]
Stud Diameter : 3.51 MM [.138 INCH ]
Tongue Thickness : .99 MM [.039 INCH ]
Wire Size (MMSQ) : 3 - 6
Wire Size (AWG) : 12 - 10
Wire Size (CMA) : 5180 - 13100
Industry Standards
Government Qualified Terminal : No
Mechanical Attachment
Wire Insulation Support : Without
Operation/Application
Compatible With Wire Base Material : Copper
Compatible With Wire Plating Material : Tin
Other
Line : Budget
Packaging Features
Packaging Method : Loose Piece
Packaging Quantity : 1
Product Type Features
Sealable : No
Stud Size : #6, M3.5
Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : 0 - 170 DEGC [0 - 338 DEGF ]