TE Connectivity
Knife Disconnects
52596-1
Description
Body Features Body Plating Material : Silver
Dimensions Wire Size (MMSQ) : 85 Wire Size (AWG) : 3/0 Wire Size (KCMIL) : 168
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Power Conductor Stranding : 450/24
Packaging Features Packaging Method : Box Packaging Quantity : 10
Product Type Features Disconnect Type : Dual Pin Disconnect
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Description
Body Features Body Plating Material : Silver
Dimensions Wire Size (MMSQ) : 85 Wire Size (AWG) : 3/0 Wire Size (KCMIL) : 168
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Power Conductor Stranding : 450/24
Packaging Features Packaging Method : Box Packaging Quantity : 10
Product Type Features Disconnect Type : Dual Pin Disconnect
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Body Plating Material : Silver
Dimensions Wire Size (MMSQ) : 85 Wire Size (AWG) : 3/0 Wire Size (KCMIL) : 168
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Power Conductor Stranding : 450/24
Packaging Features Packaging Method : Box Packaging Quantity : 10
Product Type Features Disconnect Type : Dual Pin Disconnect
Usage Conditions Insulation Option : Uninsulated
Body Features
- Body Plating Material : Silver
Dimensions
- Wire Size (MMSQ) : 85
- Wire Size (AWG) : 3/0
- Wire Size (KCMIL) : 168
Mechanical Attachment
- Wire Insulation Support : With
Operation/Application
- Power Conductor Stranding : 450/24
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 10
Product Type Features
- Disconnect Type : Dual Pin Disconnect
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
52596-1 |
|
Product Name
|
Knife Disconnects |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers
Material
Unplated
Features
RoHS
North American
14 to 19 AWG
View Details
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.9000 mm2
View Details