TE Connectivity Splices 52563

Description
Body Features Splice Material : Copper Contact Features Contact Plating Material : Tin Contact Plating Thickness (MICIN) : 30 Terminal & Splice Type : Splice Dimensions Splice Material Thickness : 5.18 MM  [.204 INCH ] Splice Overall Length : 70.61 MM  [2.78 INCH ] Splice Wire Insulation Diameter (Max) : 44.45 MM  [1.75 INCH ] Wire Size (MMSQ) : 203 Wire Size (CMA) : 380000 - 478000 Wire Size (KCMIL) : 400 Other Comment : Not approved for reconnection of residential aluminum branch circuit wiring., When two or more wires are used in a parallel splice, the combined cross-sectional area must be within the CMA range listed. Packaging Features Packaging Quantity : 25 Splice Packaging Method : Box Product Type Features Sealable : No Serrated : No Splice Accessory Type : Splice Splice Barrel Type : Open Splice Product Type : Splice Splice Type : Butt Splice Splice Wire/Cable Type : Copper, Aluminum Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote
Description
Body Features Splice Material : Copper Contact Features Contact Plating Material : Tin Contact Plating Thickness (MICIN) : 30 Terminal & Splice Type : Splice Dimensions Splice Material Thickness : 5.18 MM  [.204 INCH ] Splice Overall Length : 70.61 MM  [2.78 INCH ] Splice Wire Insulation Diameter (Max) : 44.45 MM  [1.75 INCH ] Wire Size (MMSQ) : 203 Wire Size (CMA) : 380000 - 478000 Wire Size (KCMIL) : 400 Other Comment : Not approved for reconnection of residential aluminum branch circuit wiring., When two or more wires are used in a parallel splice, the combined cross-sectional area must be within the CMA range listed. Packaging Features Packaging Quantity : 25 Splice Packaging Method : Box Product Type Features Sealable : No Serrated : No Splice Accessory Type : Splice Splice Barrel Type : Open Splice Product Type : Splice Splice Type : Butt Splice Splice Wire/Cable Type : Copper, Aluminum Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 52563 - TE Connectivity
Berwyn, PA, United States
Splices
52563
Splices 52563
Body Features Splice Material : Copper Contact Features Contact Plating Material : Tin Contact Plating Thickness (MICIN) : 30 Terminal & Splice Type : Splice Dimensions Splice Material Thickness : 5.18 MM  [.204 INCH ] Splice Overall Length : 70.61 MM  [2.78 INCH ] Splice Wire Insulation Diameter (Max) : 44.45 MM  [1.75 INCH ] Wire Size (MMSQ) : 203 Wire Size (CMA) : 380000 - 478000 Wire Size (KCMIL) : 400 Other Comment : Not approved for reconnection of residential aluminum branch circuit wiring., When two or more wires are used in a parallel splice, the combined cross-sectional area must be within the CMA range listed. Packaging Features Packaging Quantity : 25 Splice Packaging Method : Box Product Type Features Sealable : No Serrated : No Splice Accessory Type : Splice Splice Barrel Type : Open Splice Product Type : Splice Splice Type : Butt Splice Splice Wire/Cable Type : Copper, Aluminum Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Splice Material : Copper

Contact Features


  • Contact Plating Material : Tin
  • Contact Plating Thickness (MICIN) : 30
  • Terminal & Splice Type : Splice

Dimensions


  • Splice Material Thickness : 5.18 MM  [.204 INCH ]
  • Splice Overall Length : 70.61 MM  [2.78 INCH ]
  • Splice Wire Insulation Diameter (Max) : 44.45 MM  [1.75 INCH ]
  • Wire Size (MMSQ) : 203
  • Wire Size (CMA) : 380000 - 478000
  • Wire Size (KCMIL) : 400

Other


  • Comment : Not approved for reconnection of residential aluminum branch circuit wiring., When two or more wires are used in a parallel splice, the combined cross-sectional area must be within the CMA range listed.

Packaging Features


  • Packaging Quantity : 25
  • Splice Packaging Method : Box

Product Type Features


  • Sealable : No
  • Serrated : No
  • Splice Accessory Type : Splice
  • Splice Barrel Type : Open
  • Splice Product Type : Splice
  • Splice Type : Butt Splice
  • Splice Wire/Cable Type : Copper, Aluminum

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 52563
Product Name Splices
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 105318-31 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Spade Terminals - 1-1377173-7 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-1 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
3 suppliers