TE Connectivity Ring Terminals & Spade Terminals 52559-4

Description
Body Features Inspection Slot : No Ring & Spade Plating Material : Tin Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Ring & Spade Terminal Orientation : Straight Terminal & Splice Type : Ring Tongue Underplating Material : None Dimensions Barrel Inside Diameter : 18.31 MM  [.721 INCH ] Ring & Spade Overall Length : 66.09 MM  [2.602 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : 105 Wire Size (AWG) : 0000 Wire Size (CMA) : 190000 - 231000 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Other Comment : Not approved for reconnection of residential aluminum branch circuit wiring., When two or more wires are used in a parallel splice, the combined cross-sectional area must be within the CMA range listed. Packaging Features Packaging Quantity : 25 Ring & Spade Packaging Method : Carton Product Type Features Insulated : No Ring & Spade Barrel Type : Closed Barrel Ring & Spade Stud Size : M12, 1/2 Ring & Spade Wire/Cable Type : Aluminum Wire, Copper Wire Sealable : No Support Style : Non - Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Inspection Slot : No Ring & Spade Plating Material : Tin Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Ring & Spade Terminal Orientation : Straight Terminal & Splice Type : Ring Tongue Underplating Material : None Dimensions Barrel Inside Diameter : 18.31 MM  [.721 INCH ] Ring & Spade Overall Length : 66.09 MM  [2.602 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : 105 Wire Size (AWG) : 0000 Wire Size (CMA) : 190000 - 231000 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Other Comment : Not approved for reconnection of residential aluminum branch circuit wiring., When two or more wires are used in a parallel splice, the combined cross-sectional area must be within the CMA range listed. Packaging Features Packaging Quantity : 25 Ring & Spade Packaging Method : Carton Product Type Features Insulated : No Ring & Spade Barrel Type : Closed Barrel Ring & Spade Stud Size : M12, 1/2 Ring & Spade Wire/Cable Type : Aluminum Wire, Copper Wire Sealable : No Support Style : Non - Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 52559-4 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
52559-4
Ring Terminals & Spade Terminals 52559-4
Body Features Inspection Slot : No Ring & Spade Plating Material : Tin Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Ring & Spade Terminal Orientation : Straight Terminal & Splice Type : Ring Tongue Underplating Material : None Dimensions Barrel Inside Diameter : 18.31 MM  [.721 INCH ] Ring & Spade Overall Length : 66.09 MM  [2.602 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : 105 Wire Size (AWG) : 0000 Wire Size (CMA) : 190000 - 231000 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Other Comment : Not approved for reconnection of residential aluminum branch circuit wiring., When two or more wires are used in a parallel splice, the combined cross-sectional area must be within the CMA range listed. Packaging Features Packaging Quantity : 25 Ring & Spade Packaging Method : Carton Product Type Features Insulated : No Ring & Spade Barrel Type : Closed Barrel Ring & Spade Stud Size : M12, 1/2 Ring & Spade Wire/Cable Type : Aluminum Wire, Copper Wire Sealable : No Support Style : Non - Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-85 - 347 DEGF ]

Body Features


  • Inspection Slot : No
  • Ring & Spade Plating Material : Tin

Configuration Features


  • Number of Holes : 1
  • Terminal Angle : Straight

Contact Features


  • Ring & Spade Terminal Orientation : Straight
  • Terminal & Splice Type : Ring Tongue
  • Underplating Material : None

Dimensions


  • Barrel Inside Diameter : 18.31 MM  [.721 INCH ]
  • Ring & Spade Overall Length : 66.09 MM  [2.602 INCH ]
  • Stud Diameter : 13.08 MM  [.515 INCH ]
  • Tongue Thickness : 3.3 MM  [.13 INCH ]
  • Wire Size (MMSQ) : 105
  • Wire Size (AWG) : 0000
  • Wire Size (CMA) : 190000 - 231000

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Heavy Duty : No

Other


  • Comment : Not approved for reconnection of residential aluminum branch circuit wiring., When two or more wires are used in a parallel splice, the combined cross-sectional area must be within the CMA range listed.

Packaging Features


  • Packaging Quantity : 25
  • Ring & Spade Packaging Method : Carton

Product Type Features


  • Insulated : No
  • Ring & Spade Barrel Type : Closed Barrel
  • Ring & Spade Stud Size : M12, 1/2
  • Ring & Spade Wire/Cable Type : Aluminum Wire, Copper Wire
  • Sealable : No
  • Support Style : Non - Insulation Support

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature Range : -55 - 150 DEGC  [-85 - 347 DEGF ]
Buy Now
Terminals - 52559-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
52559-4
Terminals 52559-4
Terminals TERMINAL COPALUM R 250/300 MCM

Terminals TERMINAL COPALUM R 250/300 MCM

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 52559-4 52559-4
Product Name Ring Terminals & Spade Terminals Terminals
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-1627117-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 100503SL - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Shielded Contacts - 119468-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Splices - 114163-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 12 to 14 AWG
International 2 to 4 mm2
View Details