TE Connectivity Spade Terminals 52512-1

Description
Contact Features Barrel Type : Closed Spade Terminal Type : Spade Flange Tongue Terminal Terminal Orientation : Flanged Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.96 MM  [.077 INCH ] Product Length : 11.5 MM  [.453 INCH ] Stud Diameter : 2.84 MM  [.112 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Other Line : Budget Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Sealable : No Stud Size : M2.5, #4 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Closed Spade Terminal Type : Spade Flange Tongue Terminal Terminal Orientation : Flanged Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.96 MM  [.077 INCH ] Product Length : 11.5 MM  [.453 INCH ] Stud Diameter : 2.84 MM  [.112 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Other Line : Budget Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Sealable : No Stud Size : M2.5, #4 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 52512-1 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
52512-1
Spade Terminals 52512-1
Contact Features Barrel Type : Closed Spade Terminal Type : Spade Flange Tongue Terminal Terminal Orientation : Flanged Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.96 MM  [.077 INCH ] Product Length : 11.5 MM  [.453 INCH ] Stud Diameter : 2.84 MM  [.112 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Other Line : Budget Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Sealable : No Stud Size : M2.5, #4 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Contact Features


  • Barrel Type : Closed
  • Spade Terminal Type : Spade Flange Tongue Terminal
  • Terminal Orientation : Flanged
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.96 MM  [.077 INCH ]
  • Product Length : 11.5 MM  [.453 INCH ]
  • Stud Diameter : 2.84 MM  [.112 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .12 - .4
  • Wire Size (AWG) : 26 - 22
  • Wire Size (CMA) : 202 - 810

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Other


  • Line : Budget

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Product Type Features


  • Sealable : No
  • Stud Size : M2.5, #4
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Terminals - Spade Connectors - A136219-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A136219-ND
Terminals - Spade Connectors A136219-ND
CONN SPADE TERM 22-26AWG #4

CONN SPADE TERM 22-26AWG #4

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
52512-1
Terminals 52512-1
Terminals TERMINAL BUDG SPD FLG 26-22 4

Terminals TERMINAL BUDG SPD FLG 26-22 4

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 52512-1 A136219-ND 52512-1
Product Name Spade Terminals Terminals - Spade Connectors Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1600960-8 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5 to 8 mm2
View Details
Quick Disconnects - 1-160304-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
2 suppliers
Connector Contacts - 109028-31 - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Quick Disconnects - 1-1627024-5 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details