TE Connectivity Spade Terminals 52464

Description
Body Features Insulation Sleeve Color : Blue Stripe Color : Blue Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.9 MM  [.193 INCH ] Compatible Insulation Diameter Range : 3 - 4.9 MM  [.118 - .193 INCH ] Product Length : 25.17 MM  [.991 INCH ] Stud Diameter : 4.17 MM  [.164 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Blue Stripe Color : Blue Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.9 MM  [.193 INCH ] Compatible Insulation Diameter Range : 3 - 4.9 MM  [.118 - .193 INCH ] Product Length : 25.17 MM  [.991 INCH ] Stud Diameter : 4.17 MM  [.164 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 52464 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
52464
Spade Terminals 52464
Body Features Insulation Sleeve Color : Blue Stripe Color : Blue Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.9 MM  [.193 INCH ] Compatible Insulation Diameter Range : 3 - 4.9 MM  [.118 - .193 INCH ] Product Length : 25.17 MM  [.991 INCH ] Stud Diameter : 4.17 MM  [.164 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Insulation Sleeve Color : Blue
  • Stripe Color : Blue

Contact Features


  • Barrel Type : Closed
  • Spade Terminal Type : Spring Spade Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 4.9 MM  [.193 INCH ]
  • Compatible Insulation Diameter Range : 3 - 4.9 MM  [.118 - .193 INCH ]
  • Product Length : 25.17 MM  [.991 INCH ]
  • Stud Diameter : 4.17 MM  [.164 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 1.25 - 2
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2050 - 5180

Electrical Characteristics


  • Voltage Rating (V) : 600

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Sealable : No
  • Stud Size : M4, #8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Spade Connectors - A09031-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A09031-ND
Terminals - Spade Connectors A09031-ND
CONN SPADE TERM 14-16AWG #8 BLU

CONN SPADE TERM 14-16AWG #8 BLU

Buy Now Datasheet
Terminal, Spr Spade, #8, Crimp, Blue, 16-14Awg; Product Range Amp Te Connectivity - 66H7116 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spr Spade, #8, Crimp, Blue, 16-14Awg; Product Range Amp Te Connectivity
66H7116
Terminal, Spr Spade, #8, Crimp, Blue, 16-14Awg; Product Range Amp Te Connectivity 66H7116
TERMINAL, SPR SPADE, #8, CRIMP, BLUE, 16-14AWG; Product Range:PLASTI-GRIP Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, SPR SPADE, #8, CRIMP, BLUE, 16-14AWG; Product Range:PLASTI-GRIP Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
52464
Terminals 52464
Terminals TERMINAL PG SPR SPD

Terminals TERMINAL PG SPR SPD

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 52464 A09031-ND 66H7116 52464
Product Name Spade Terminals Terminals - Spade Connectors Terminal, Spr Spade, #8, Crimp, Blue, 16-14Awg; Product Range Amp Te Connectivity Terminals
Material Tin Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 109028-31 - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Power Terminals - 114583-000 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0810 to 0.2050 mm2
View Details
Connector Contacts - 1-104480-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Ring Terminals & Spade Terminals - 1-1377172-4 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details