TE Connectivity Fork Terminals 52432-1

Description
TE Connectivity 52432-1
Request a Quote Datasheet
Description
TE Connectivity 52432-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Terminals - 7952015 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fork Terminals
7952015
Fork Terminals 7952015
TE Connectivity 52432-1

TE Connectivity 52432-1

Supplier's Site
Fork Terminals - 7952015P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fork Terminals
7952015P
Fork Terminals 7952015P
TE Connectivity 52432-1

TE Connectivity 52432-1

Supplier's Site
Fork Terminals - 1644885 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fork Terminals
1644885
Fork Terminals 1644885
TE Connectivity 52432-1

TE Connectivity 52432-1

Supplier's Site
Singapore, Singapore
Electronic Connector
392-52432-1
Electronic Connector 392-52432-1
PIDG Spring Spade Terminal, 10-12AWG, Bronze/Tin, Insulated, Female Product overview: 52432-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-52432-1 can be used for catalog matching and distributor lookup.

PIDG Spring Spade Terminal, 10-12AWG, Bronze/Tin, Insulated, Female Product overview: 52432-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-52432-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Spade Connectors - 1364868-52432-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Spade Connectors
1364868-52432-1
Connectors, Interconnects - Terminals - Spade Connectors 1364868-52432-1
Win Source Part Number: 1364868-52432-1 Category: Connectors, Interconnects - Terminals - Spade Connectors Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: PIDG Package: Bulk Product Status: Active Features: Serrated Termination Base Product Number: 52432 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 10-12 AWG Contact Finish: Tin Insulation: Insulated Length - Overall: 1.219" (30.96mm) Color: Yellow Termination: Crimp Contact Material: Phosphor Bronze Terminal Type: Spring, Snap Insulation Diameter: 0.150" ~ 0.250" (3.81mm ~ 6.35mm) Material - Insulation: Polyamide (PA), Nylon Stud/Tab Size: 10 Stud Width - Outer Edges: 0.375" (9.53mm) Length - Ring Center to Termination: 0.305" (7.75mm) Length - Termination: 0.601" (15.27mm) Tongue Inside Opening: 0.190" (4.83mm)

Win Source Part Number: 1364868-52432-1
Category: Connectors, Interconnects - Terminals - Spade Connectors
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: PIDG
Package: Bulk
Product Status: Active
Features: Serrated Termination
Base Product Number: 52432
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 10-12 AWG
Contact Finish: Tin
Insulation: Insulated
Length - Overall: 1.219" (30.96mm)
Color: Yellow
Termination: Crimp
Contact Material: Phosphor Bronze
Terminal Type: Spring, Snap
Insulation Diameter: 0.150" ~ 0.250" (3.81mm ~ 6.35mm)
Material - Insulation: Polyamide (PA), Nylon
Stud/Tab Size: 10 Stud
Width - Outer Edges: 0.375" (9.53mm)
Length - Ring Center to Termination: 0.305" (7.75mm)
Length - Termination: 0.601" (15.27mm)
Tongue Inside Opening: 0.190" (4.83mm)

Buy Now Datasheet
Spade Connectors - A27523-ND - DigiKey
Thief River Falls, MN, United States
Spade Connectors
A27523-ND
Spade Connectors A27523-ND
Yellow 10 Stud Spade Terminal Connector Crimp 10-12 AWG

Yellow 10 Stud Spade Terminal Connector Crimp 10-12 AWG

Buy Now Datasheet
Terminal,pidg Spr Spd 12-10 10 Amp - Te Connectivity - 76AC8611 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,pidg Spr Spd 12-10 10 Amp - Te Connectivity
76AC8611
Terminal,pidg Spr Spd 12-10 10 Amp - Te Connectivity 76AC8611
TERMINAL,PIDG SPR SPD 12-10 10

TERMINAL,PIDG SPR SPD 12-10 10

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7952015 7952015P 392-52432-1 1364868-52432-1 A27523-ND 76AC8611
Product Name Fork Terminals Fork Terminals Electronic Connector Connectors, Interconnects - Terminals - Spade Connectors Spade Connectors Terminal,pidg Spr Spd 12-10 10 Amp - Te Connectivity
Contact Size (AWG) 10 AWG 10 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent - 1377G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers