TE Connectivity Spade Terminals 52431-3

Description
Body Features Insulation Sleeve Color : Yellow Stripe Color : Yellow Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.81 MM  [.15 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.81 MM  [.105 - .15 INCH ] Product Length : 29.8 MM  [1.174 INCH ] Stud Diameter : 4.17 MM  [.164 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 2500 Product Type Features Sealable : No Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Yellow Stripe Color : Yellow Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.81 MM  [.15 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.81 MM  [.105 - .15 INCH ] Product Length : 29.8 MM  [1.174 INCH ] Stud Diameter : 4.17 MM  [.164 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 2500 Product Type Features Sealable : No Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 52431-3 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
52431-3
Spade Terminals 52431-3
Body Features Insulation Sleeve Color : Yellow Stripe Color : Yellow Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.81 MM  [.15 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.81 MM  [.105 - .15 INCH ] Product Length : 29.8 MM  [1.174 INCH ] Stud Diameter : 4.17 MM  [.164 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 2500 Product Type Features Sealable : No Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Insulation Sleeve Color : Yellow
  • Stripe Color : Yellow

Contact Features


  • Barrel Type : Closed
  • Spade Terminal Type : Spring Spade Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 3.81 MM  [.15 INCH ]
  • Compatible Insulation Diameter Range : 2.67 - 3.81 MM  [.105 - .15 INCH ]
  • Product Length : 29.8 MM  [1.174 INCH ]
  • Stud Diameter : 4.17 MM  [.164 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 3 - 6
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Tape Mounted
  • Packaging Quantity : 2500

Product Type Features


  • Sealable : No
  • Stud Size : M4, #8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Spade Connectors - A136215TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A136215TR-ND
Terminals - Spade Connectors A136215TR-ND
CONN SPADE TERM 10-12AWG #8 YEL

CONN SPADE TERM 10-12AWG #8 YEL

Buy Now Datasheet
Terminals - Spade Connectors - A136215CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A136215CT-ND
Terminals - Spade Connectors A136215CT-ND
CONN SPADE TERM 10-12AWG #8 YEL

CONN SPADE TERM 10-12AWG #8 YEL

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
52431-3
Terminals 52431-3
Terminals NYL-FORK 12-10 YEL #8 M4+

Terminals NYL-FORK 12-10 YEL #8 M4+

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 52431-3 A136215TR-ND A136215CT-ND 52431-3
Product Name Spade Terminals Terminals - Spade Connectors Terminals - Spade Connectors Terminals
Material Tin Phosphor Bronze Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627042-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details
Quick Disconnects - 1-160301-8 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 10 to 12 AWG
View Details
Connector Contacts - 0641-1-2031P - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.2500 to 0.5000 mm2
View Details
Connector Contacts - 1-175249-1 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details