TE Connectivity Dip Socket; No. Of Contacts Amp - Te Connectivity 524-AG11D-ESL

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Dip Socket; No. Of Contacts Amp - Te Connectivity - 95F8933 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket; No. Of Contacts Amp - Te Connectivity
95F8933
Dip Socket; No. Of Contacts Amp - Te Connectivity 95F8933
DIP SOCKET; No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:500 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Pin Length:0.125" RoHS Compliant: No

DIP SOCKET; No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:500 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Pin Length:0.125" RoHS Compliant: No

Supplier's Site Datasheet
Sockets for ICs, Transistors - 524-AG11D-ESL - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
524-AG11D-ESL
Sockets for ICs, Transistors 524-AG11D-ESL
CONN IC DIP SOCKET 24POS GOLD

CONN IC DIP SOCKET 24POS GOLD

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 524-AG11D-ESL 95F8933 524-AG11D-ESL
Product Name Dip Socket; No. Of Contacts Amp - Te Connectivity Sockets for ICs, Transistors
Unlock Full Specs
to access all available technical data