TE Connectivity Ring Terminals 52291-4

Description
Body Features Insulation Sleeve Color : Red Stripe Color : Red Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 9.14 MM  [.36 INCH ] Compatible Insulation Diameter Range : 9.14 MM  [.36 INCH ] Product Length : 43.08 MM  [1.696 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 8 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 5/16, M8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Red Stripe Color : Red Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 9.14 MM  [.36 INCH ] Compatible Insulation Diameter Range : 9.14 MM  [.36 INCH ] Product Length : 43.08 MM  [1.696 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 8 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 5/16, M8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 52291-4 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
52291-4
Ring Terminals 52291-4
Body Features Insulation Sleeve Color : Red Stripe Color : Red Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 9.14 MM  [.36 INCH ] Compatible Insulation Diameter Range : 9.14 MM  [.36 INCH ] Product Length : 43.08 MM  [1.696 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 8 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 5/16, M8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Insulation Sleeve Color : Red
  • Stripe Color : Red

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 9.14 MM  [.36 INCH ]
  • Compatible Insulation Diameter Range : 9.14 MM  [.36 INCH ]
  • Product Length : 43.08 MM  [1.696 INCH ]
  • Stud Diameter : 8.33 MM  [.328 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 8
  • Wire Size (AWG) : 8
  • Wire Size (CMA) : 13100 - 20800

Electrical Characteristics


  • Voltage Rating (V) : 600

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Tape Mounted
  • Packaging Quantity : 500

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : 5/16, M8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A100879CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100879CT-ND
Terminals - Ring Connectors A100879CT-ND
CONN RING CIRC 8AWG #5/16 CRIMP

CONN RING CIRC 8AWG #5/16 CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A100879TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100879TR-ND
Terminals - Ring Connectors A100879TR-ND
CONN RING CIRC 8AWG #5/16 CRIMP

CONN RING CIRC 8AWG #5/16 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
52291-4
Terminals 52291-4
Terminals TERM R PG 8 5/16

Terminals TERM R PG 8 5/16

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 52291-4 A100879CT-ND 52291-4
Product Name Ring Terminals Terminals - Ring Connectors Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 094596N001 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 12 to 16 AWG
International 0.9500 to 3.37 mm2
View Details
Connector Contacts - 105318-31 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 1-1744128-1 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-1377175-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 17 AWG
View Details