Ring Terminal Connector 4 Stud Circular 22 AWG Crimp
TERMINAL, RING TONGUE, #4, CRIMP, RED; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:22AWG; Conductor Area CSA:0.4mm²; Product Range:PIDG Series; Insulator Colour:Green, Red; Insulator Material:Nylon (Polyamide)RoHS Compliant: Yes
Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:22AWG; Conductor Area CSA:0.4mm²; Product Range:PIDG Series; Insulator Colour:Green, Red; Insulator Material:Nylon (Polyamide); Body Material:Copper; Stud Size:#4 RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A27334-ND | 52273 | 85C1596 |
| Product Name | Ring Connectors | Terminal, Ring Tongue, #4, Crimp, Red; Stud Size - Metric Amp - Te Connectivity | |
| Mounting | Free Hanging (In-Line) |