TE Connectivity Ring Terminals 52273-1

Description
Body Features Insulation Sleeve Color : Red Stripe Color : Red Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Compatible Insulation Diameter Range : 1.17 - 2.79 MM  [.046 - .11 INCH ] Product Length : 18.64 MM  [.734 INCH ] Stud Diameter : 2.84 MM  [.112 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .6 Wire Size (AWG) : 20 Wire Size (CMA) : 1186 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M2.5, #4 Wire Insulation Support Retention Type : Insulation Restriction Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Red Stripe Color : Red Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Compatible Insulation Diameter Range : 1.17 - 2.79 MM  [.046 - .11 INCH ] Product Length : 18.64 MM  [.734 INCH ] Stud Diameter : 2.84 MM  [.112 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .6 Wire Size (AWG) : 20 Wire Size (CMA) : 1186 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M2.5, #4 Wire Insulation Support Retention Type : Insulation Restriction Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 52273-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
52273-1
Ring Terminals 52273-1
Body Features Insulation Sleeve Color : Red Stripe Color : Red Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Compatible Insulation Diameter Range : 1.17 - 2.79 MM  [.046 - .11 INCH ] Product Length : 18.64 MM  [.734 INCH ] Stud Diameter : 2.84 MM  [.112 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .6 Wire Size (AWG) : 20 Wire Size (CMA) : 1186 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M2.5, #4 Wire Insulation Support Retention Type : Insulation Restriction Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Insulation Sleeve Color : Red
  • Stripe Color : Red

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Military Part Class : Class I
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ]
  • Compatible Insulation Diameter Range : 1.17 - 2.79 MM  [.046 - .11 INCH ]
  • Product Length : 18.64 MM  [.734 INCH ]
  • Stud Diameter : 2.84 MM  [.112 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .6
  • Wire Size (AWG) : 20
  • Wire Size (CMA) : 1186

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : Yes

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M2.5, #4
  • Wire Insulation Support Retention Type : Insulation Restriction

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A27338-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27338-ND
Terminals - Ring Connectors A27338-ND
CONN RING CIRC 20AWG #4 CRIMP

CONN RING CIRC 20AWG #4 CRIMP

Buy Now Datasheet
Ring Terminals - 6692258P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
6692258P
Ring Terminals 6692258P
TE Connectivity 52273-1 Ring Terminal

TE Connectivity 52273-1 Ring Terminal

Supplier's Site
Ring Terminals - 6692258 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
6692258
Ring Terminals 6692258
TE Connectivity 52273-1 Ring Terminal

TE Connectivity 52273-1 Ring Terminal

Supplier's Site
Ring Terminals - 1640284 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1640284
Ring Terminals 1640284
TE Connectivity 52273-1 Ring Terminal

TE Connectivity 52273-1 Ring Terminal

Supplier's Site
PIDG TERMINAL NYLON, TERMINAL,PIDG R IR20 4 - 70087350 - Allied Electronics, Inc.
Fort Worth, TX, USA
PIDG TERMINAL NYLON, TERMINAL,PIDG R IR20 4
70087350
PIDG TERMINAL NYLON, TERMINAL,PIDG R IR20 4 70087350
PIDG TERMINAL NYLON, TERMINAL,PIDG R IR20 4

PIDG TERMINAL NYLON, TERMINAL,PIDG R IR20 4

Supplier's Site
Sheung Wan, Hong Kong
Terminals
52273-1
Terminals 52273-1
Terminals RING STUD 4 20AWG

Terminals RING STUD 4 20AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 52273-1 A27338-ND 6692258P 6692258 70087350 52273-1
Product Name Ring Terminals Terminals - Ring Connectors Ring Terminals Ring Terminals PIDG TERMINAL NYLON, TERMINAL,PIDG R IR20 4 Terminals
Material Tin Copper Copper; Copper
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627100-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details
Ring Terminals - 1-1377172-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Ring Terminals - 1-1377172-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details