TE Connectivity 600V Electronic Connector 52266-3

Description
Ring Terminal, 4AWG, Copper, Tin, Yellow, Insulated, Crimp, 600V Product overview: 52266-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-52266-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ring Terminal, 4AWG, Copper, Tin, Yellow, Insulated, Crimp, 600V Product overview: 52266-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-52266-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V Electronic Connector
392-52266-3
600V Electronic Connector 392-52266-3
Ring Terminal, 4AWG, Copper, Tin, Yellow, Insulated, Crimp, 600V Product overview: 52266-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-52266-3 can be used for catalog matching and distributor lookup.

Ring Terminal, 4AWG, Copper, Tin, Yellow, Insulated, Crimp, 600V Product overview: 52266-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-52266-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ring Connectors - A27330-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27330-ND
Ring Connectors A27330-ND
Ring Terminal Connector 5/16 Stud Circular 4 AWG Crimp

Ring Terminal Connector 5/16 Stud Circular 4 AWG Crimp

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Terminal Type: Gull Wing Thickness: 0.031" (0.79mm) Stud/Tab Size: 5/16 Stud Width - Outer Edges: 0.217" (5.50mm) Length - Overall: 0.543" (13.80mm) Mounting Type: Fixed

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Terminal Type: Gull Wing
Thickness: 0.031" (0.79mm)
Stud/Tab Size: 5/16 Stud
Width - Outer Edges: 0.217" (5.50mm)
Length - Overall: 0.543" (13.80mm)
Mounting Type: Fixed

Buy Now Datasheet
Ring Connectors - 52266-3 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
52266-3
Ring Connectors 52266-3
CONN RING CIRC 4AWG #5/16 CRIMP

CONN RING CIRC 4AWG #5/16 CRIMP

Supplier's Site Datasheet
Terminal, Ring Tongue, 5/16In, Yellow; Stud Size - Metric Amp - Te Connectivity - 61H3153 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 5/16In, Yellow; Stud Size - Metric Amp - Te Connectivity
61H3153
Terminal, Ring Tongue, 5/16In, Yellow; Stud Size - Metric Amp - Te Connectivity 61H3153
TERMINAL, RING TONGUE, 5/16IN, YELLOW; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:4AWG; Conductor Area CSA:21mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16IN, YELLOW; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:4AWG; Conductor Area CSA:21mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-52266-3 A27330-ND 52266-3 61H3153
Product Name 600V Electronic Connector Ring Connectors Connectors,Interconnects Ring Connectors Terminal, Ring Tongue, 5/16In, Yellow; Stud Size - Metric Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Mini Receptacle - 888N-F3AFA1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details