TE Connectivity Ring Terminals 52265-3

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 11.07 MM  [.436 INCH ] Compatible Insulation Diameter Range : 11.07 MM  [.436 INCH ] Product Length : 43.66 MM  [1.719 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 13 - 15 Wire Size (AWG) : 6 Wire Size (CMA) : 20800 - 33100 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 11.07 MM  [.436 INCH ] Compatible Insulation Diameter Range : 11.07 MM  [.436 INCH ] Product Length : 43.66 MM  [1.719 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 13 - 15 Wire Size (AWG) : 6 Wire Size (CMA) : 20800 - 33100 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 52265-3 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
52265-3
Ring Terminals 52265-3
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 11.07 MM  [.436 INCH ] Compatible Insulation Diameter Range : 11.07 MM  [.436 INCH ] Product Length : 43.66 MM  [1.719 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 13 - 15 Wire Size (AWG) : 6 Wire Size (CMA) : 20800 - 33100 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 11.07 MM  [.436 INCH ]
  • Compatible Insulation Diameter Range : 11.07 MM  [.436 INCH ]
  • Product Length : 43.66 MM  [1.719 INCH ]
  • Stud Diameter : 5 MM  [.197 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 13 - 15
  • Wire Size (AWG) : 6
  • Wire Size (CMA) : 20800 - 33100

Electrical Characteristics


  • Voltage Rating (V) : 600

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Tape Mounted
  • Packaging Quantity : 500

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A28244CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A28244CT-ND
Terminals - Ring Connectors A28244CT-ND
CONN RING CIRC 6AWG #10 CRIMP

CONN RING CIRC 6AWG #10 CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A28244TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A28244TR-ND
Terminals - Ring Connectors A28244TR-ND
CONN RING CIRC 6AWG #10 CRIMP

CONN RING CIRC 6AWG #10 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
52265-3
Terminals 52265-3
Terminals PLASTIGRIP RING 6

Terminals PLASTIGRIP RING 6

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 52265-3 A28244CT-ND A28244TR-ND 52265-3
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors Terminals
Material Tin Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 108961N008 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-2 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin
Material Tin
Features RoHS; Insulated
View Details
Coax Contacts - 1056728-1 - TE Connectivity
Specs
Features RoHS
View Details
2 suppliers
Quick Disconnects - 1-160304-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers