Ring Terminal Connector 10 Stud Circular 8 AWG Crimp
Female Crimp Terminal, 8AWG, Red Insulated, 600V, Copper/Tin Product overview: 52263 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-52263 can be used for catalog matching and distributor lookup.
TERMINAL, RING TONGUE, #10, 8AWG, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:8AWG; Conductor Area CSA:10.54mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 52263 | A27318-ND | 392-52263 | 66H7097 |
| Product Name | Ring Connectors | 600V Electronic Connector | Terminal, Ring Tongue, #10, 8Awg, Red; Stud Size - Metric Amp - Te Connectivity | |
| Mounting | Free Hanging (In-Line) |