TE Connectivity Power Connectors 5223995-4

Description
UPM EXPANDED RECEPTACLE ASSEMB
Request a Quote Datasheet
Description
UPM EXPANDED RECEPTACLE ASSEMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 5223995-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
5223995-4
Power Connectors 5223995-4
UPM EXPANDED RECEPTACLE ASSEMB

UPM EXPANDED RECEPTACLE ASSEMB

Buy Now
Singapore, Singapore
10A 250V Electronic Connector
316-5223995-4
10A 250V Electronic Connector 316-5223995-4
7 Pos Backplane Connector, 10A, 250V, Press-Fit, Thru-Hole Product overview: 5223995-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5223995-4 can be used for catalog matching and distributor lookup.

7 Pos Backplane Connector, 10A, 250V, Press-Fit, Thru-Hole Product overview: 5223995-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5223995-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 5223995-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5223995-4
Backplane Connectors - Specialized 5223995-4
CONN RCPT BLADE PWR 7POS PCB

CONN RCPT BLADE PWR 7POS PCB

Supplier's Site Datasheet
Specialized - 5223995-4 - ODG (Origin Data Global)
Shenzhen, China
Specialized
5223995-4
Specialized 5223995-4
CONN RCPT BLADE PWR 7POS PCB

CONN RCPT BLADE PWR 7POS PCB

Supplier's Site Datasheet
Hard Metric Connector, Receptacle, 7 Position; Product Range Amp - Te Connectivity - 19R1928 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Receptacle, 7 Position; Product Range Amp - Te Connectivity
19R1928
Hard Metric Connector, Receptacle, 7 Position; Product Range Amp - Te Connectivity 19R1928
HARD METRIC CONNECTOR, RECEPTACLE, 7 POSITION; Product Range:-; No. of Contacts:7Contacts; Pitch Spacing:3mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:1Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HARD METRIC CONNECTOR, RECEPTACLE, 7 POSITION; Product Range:-; No. of Contacts:7Contacts; Pitch Spacing:3mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:1Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5223995-4 316-5223995-4 5223995-4 5223995-4 19R1928
Product Name Power Connectors 10A 250V Electronic Connector Backplane Connectors - Specialized Specialized Hard Metric Connector, Receptacle, 7 Position; Product Range Amp - Te Connectivity
Termination Press-Fit Press-Fit Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Plugs and Receptacles - 486-3-104-044-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers
Power Connectors - 1330G13 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details