TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5223985-9

Description
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Vertical Dimensions Product Feature Length : 25.1 MM  [.988 INCH ] Product Length : 27.5 MM  [1.08 INCH ] Thread Length : 2.4 MM  [.094 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 6-32 UNC-2B Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Vertical Dimensions Product Feature Length : 25.1 MM  [.988 INCH ] Product Length : 27.5 MM  [1.08 INCH ] Thread Length : 2.4 MM  [.094 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 6-32 UNC-2B Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5223985-9 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5223985-9
Connector Hardware, Mounts, Locks & Retainers 5223985-9
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Vertical Dimensions Product Feature Length : 25.1 MM  [.988 INCH ] Product Length : 27.5 MM  [1.08 INCH ] Thread Length : 2.4 MM  [.094 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 6-32 UNC-2B Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy Die Casting
  • Product Orientation : Vertical

Dimensions


  • Product Feature Length : 25.1 MM  [.988 INCH ]
  • Product Length : 27.5 MM  [1.08 INCH ]
  • Thread Length : 2.4 MM  [.094 INCH ]

Mechanical Attachment


  • Product Plating Finish : Chromate Conversion Coating
  • Thread Size : 6-32 UNC-2B

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Backplane Connector Accessories - A116698-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A116698-ND
Backplane Connector Accessories A116698-ND
Connector Guide Pin For UPM Series 6-32 Thread

Connector Guide Pin For UPM Series 6-32 Thread

Buy Now Datasheet
Power Connectors - 5223985-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
5223985-9
Power Connectors 5223985-9
UPM KEYED GUIDE PIN

UPM KEYED GUIDE PIN

Buy Now
Upm Keyed Guide Pin Te Connectivity - 99X5755 - Newark, An Avnet Company
Chicago, IL, United States
Upm Keyed Guide Pin Te Connectivity
99X5755
Upm Keyed Guide Pin Te Connectivity 99X5755
UPM KEYED GUIDE PIN

UPM KEYED GUIDE PIN

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5223985-9 A116698-ND 5223985-9 99X5755
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Power Connectors Upm Keyed Guide Pin Te Connectivity
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products